Polycarbonate enclosure with metric knockouts, 50 x 52 mm for TK55 or 65 x 50 mm for TK75, with a 35 mm height, 5-10 mm cable gland compatibility, IP66 and NEMA 4X/12/12K protection, operating temperature range of -40°C to 120°C, and light gray color. The enclosure has smooth sidewalls and a polyurethane gasket. Only models without integral cable glands are UL listed.
Enclosure, Polycarbonate, Gray, Metric knockouts
PC77-6-m, 65x65x57mm Enclosure
ENCLOSURE,POLYCARBON
Electrical Enclosures PC77-6-m, 65x65x57mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 127-401 | 127-401 | 70074694 | 127-401 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,2.56SQX2.24IN,GRAYCOVER | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Shape | Rectangular | |||
| Length | 2.56 inch (65.02 mm) | 2.56 inch (65 mm) | ||
| Width | 2.56 inch (65.02 mm) | 2.56 inch (65 mm) | ||
| Depth | 2.24 inch (56.9 mm) |