Takachi Electronics Enclosure Co., Ltd. IP65 Flanged Aluminum Case EXWF Series

Description
Low cost type IP65 waterproof wall mount aluminum enclosure. Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter. 【Protection class varies by size】 EXWF7-□-□~EXWF15-□-□ :IP65 EXWF20-□-□~EXWF30-□- □ :IP54 Available in 73 different sizes and 6 color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXWFS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
Request a Quote Datasheet
Description
Low cost type IP65 waterproof wall mount aluminum enclosure. Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter. 【Protection class varies by size】 EXWF7-□-□~EXWF15-□-□ :IP65 EXWF20-□-□~EXWF30-□- □ :IP54 Available in 73 different sizes and 6 color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXWFS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Flanged Aluminum Case - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP65 Flanged Aluminum Case
EXWF Series
IP65 Flanged Aluminum Case EXWF Series
Low cost type IP65 waterproof wall mount aluminum enclosure. Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter. 【Protection class varies by size】 EXWF7-□-□~EXWF15-□-□ :IP65 EXWF20-□-□~EXWF30-□- □ :IP54 Available in 73 different sizes and 6 color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXWFS series page for the custom length (depth) order from 40~500mm in 1mm intervals.

Low cost type IP65 waterproof wall mount aluminum enclosure.
Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter.
【Protection class varies by size】
EXWF7-□-□~EXWF15-□-□ :IP65
EXWF20-□-□~EXWF30-□-□ :IP54
Available in 73 different sizes and 6 color combinations by 2 body frame and 3 end panel colors.
Custom length is available.
↓See EXWFS series page for the custom length (depth) order from 40~500mm in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number EXWF Series
Product Name IP65 Flanged Aluminum Case
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 13.58 inch (58 to 345 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
Depth 1.34 to 4.53 inch (34 to 115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2121 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0120 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4634 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2584 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 2.36 inch (60 mm)
Depth 3.15 inch (80 mm)
View Details