Phoenix Mecano Inc. KSS Stainless Steel Switchgear Cabinet 37013421 00

Description
The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.
Description
The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.

Suppliers

Company
Product
Description
Supplier Links
KSS Stainless Steel Switchgear Cabinet - 37013421 00 - Phoenix Mecano Inc.
Frederick, MD, USA
KSS Stainless Steel Switchgear Cabinet
37013421 00
KSS Stainless Steel Switchgear Cabinet 37013421 00
The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.

The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 37013421 00
Product Name KSS Stainless Steel Switchgear Cabinet
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.27 inch (210 mm)
Width 11.81 inch (300 mm)
Depth 14.96 inch (380 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details