Rose+Bopla offers high-quality stainless steel boxes to meet the needs for metal enclosures in highly corrosive environments and for food industry applications. Our stainless steel design features stainless steel hinges, precise edging, clean soldered seams, and an evenly polished brush finish on the outside. This enclosure comes standard with a foamed-in-place, polyurethane gasket in the lid. The lid screws are located outside the gasketed area and thread into closed sleeves in the base. Internal mounting support bars are built into the base.
Rose+Bopla’s Stainless Steel Watertight Enclosure comes standard with captive stainless steel lid screws, polyurethane gasket and specially designed watertight hardware for sealing mounting holes in back. Optional external mounting brackets are available.
Phoenix Mecano Inc. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 37003316 00 |
Product Name | IGS Stainless Steel Cabinets |
Type | Electronic and Instrument Enclosures |
Shape | Rectangular |
Length | 6.57 inch (167 mm) |
Width | 11.81 inch (300 mm) |
Depth | 11.81 inch (300 mm) |