Altech Corp. TG Series Enclosures 101-506-91

Description
Enclosure, ABS, Gray with transparent cover, smooth walls
Request a Quote
Description
Enclosure, ABS, Gray with transparent cover, smooth walls
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TG Series Enclosure, part number 101-506-91, features a transparent polycarbonate cover and is designed for robust protection with an IP67 rating, suitable for UL TYPE 4X and 12 applications. The enclosure measures 162 mm in length, 82 mm in width, and 85 mm in height. It is constructed from polycarbonate, which can withstand temperatures ranging from -40AöC to 120AöC (-40AöF to 248AöF). The enclosure includes a smooth sidewall design and an integrated cover retainer, making it suitable for various applications requiring durability and reliability. Standard or quick turn screws are available for securing the cover.

Datasheet Summary
Powered by GS/AI

The TG Series Enclosure, part number 101-506-91, features a transparent polycarbonate cover and is designed for robust protection with an IP67 rating, suitable for UL TYPE 4X and 12 applications. The enclosure measures 162 mm in length, 82 mm in width, and 85 mm in height. It is constructed from polycarbonate, which can withstand temperatures ranging from -40AöC to 120AöC (-40AöF to 248AöF). The enclosure includes a smooth sidewall design and an integrated cover retainer, making it suitable for various applications requiring durability and reliability. Standard or quick turn screws are available for securing the cover.

Suppliers

Company
Product
Description
Supplier Links
TG Series Enclosures - 101-506-91 - Altech Corp.
Flemington, NJ, USA
TG Series Enclosures
101-506-91
TG Series Enclosures 101-506-91
Enclosure, ABS, Gray with transparent cover, smooth walls

Enclosure, ABS, Gray with transparent cover, smooth walls

Buy Now Datasheet
Enclosure;Box-Lid;Panel Mnt;ABS;GRAY;162x82x85mm;NEMA 4X;Clear Lid;TG Series - 70075001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Box-Lid;Panel Mnt;ABS;GRAY;162x82x85mm;NEMA 4X;Clear Lid;TG Series
70075001
Enclosure;Box-Lid;Panel Mnt;ABS;GRAY;162x82x85mm;NEMA 4X;Clear Lid;TG Series 70075001
Featuring an attractive, high-gloss finish, the TG enclosure series is manufactured from high-quality plastics, with a choice of ABS or polycarbonate for unsurpassed industrial quality. These high quality materials are impact and flame resistant as well as being halogen free. Rated to protection class IP 67, they are not only dustproof but also reliably protect installed electrical or electronic equipment against ingress of water during short-term submersion. The TG series therefore satisfies the most demanding applications and provides sure protection in harsh industrial environments even for highly sensitive electronics. • 16 Sizes Available • IP67 (NEMA TYPE 4X) • ABS or Polycarbonate • Gray or Tinted Transparent Covers • Smooth Sidewalls • Choice of Standard or 1/4 Turn Quick Release Stainless Steel Cover Screws • Integral Cover Retainers • Integral Mounting Studs in Base • Recessed Cover for Label Inlays or Membrane Keypads • Flame Resistant and Halogen Free

Featuring an attractive, high-gloss finish, the TG enclosure series is manufactured from high-quality plastics, with a choice of ABS or polycarbonate for unsurpassed industrial quality. These high quality materials are impact and flame resistant as well as being halogen free. Rated to protection class IP 67, they are not only dustproof but also reliably protect installed electrical or electronic equipment against ingress of water during short-term submersion. The TG series therefore satisfies
the most demanding applications and provides sure protection in harsh industrial environments even for highly sensitive electronics.
• 16 Sizes Available
• IP67 (NEMA TYPE 4X)
• ABS or Polycarbonate
• Gray or Tinted Transparent Covers
• Smooth Sidewalls
• Choice of Standard or 1/4 Turn Quick Release Stainless Steel Cover Screws
• Integral Cover Retainers
• Integral Mounting Studs in Base
• Recessed Cover for Label Inlays or Membrane Keypads
• Flame Resistant and Halogen Free

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 101-506-91 70075001
Product Name TG Series Enclosures Enclosure;Box-Lid;Panel Mnt;ABS;GRAY;162x82x85mm;NEMA 4X;Clear Lid;TG Series
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
Width 3.23 inch (82.04 mm)
Depth 3.35 inch (85.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80.01 mm)
View Details
4 suppliers
TK Series Enclosures - 137-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 110-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
TK Series Enclosures - 109-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers