Phoenix Mecano Inc. Polycarbonate Standard Enclosure With Transparent Lid 33203615 50

Description
Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance. The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.
Description
Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance. The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Standard Enclosure With Transparent Lid - 33203615 50 - Phoenix Mecano Inc.
Frederick, MD, USA
Polycarbonate Standard Enclosure With Transparent Lid
33203615 50
Polycarbonate Standard Enclosure With Transparent Lid 33203615 50
Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance. The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance.
The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 33203615 50
Product Name Polycarbonate Standard Enclosure With Transparent Lid
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 14.17 inch (360 mm)
Width 7.87 inch (200 mm)
Depth 5.87 inch (149 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TG Series Enclosures - 101-506-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers