Phoenix Mecano Inc. Polycarbonate Standard Enclosure With Transparent Lid 33081206 30

Description
Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance. The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.
Description
Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance. The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Standard Enclosure With Transparent Lid - 33081206 30 - Phoenix Mecano Inc.
Frederick, MD, USA
Polycarbonate Standard Enclosure With Transparent Lid
33081206 30
Polycarbonate Standard Enclosure With Transparent Lid 33081206 30
Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance. The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance.
The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 33081206 30
Product Name Polycarbonate Standard Enclosure With Transparent Lid
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 88 to 177 inch (2235 to 4496 mm)
Width 430 inch (10922 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details