Phoenix Mecano Inc. Ex Fiberglass Enclosures (Polyester) 26081908 00

Description
Rose+Bopla’s Polyglas® (Fiberglass Watertight Safety 06/16/26) enclosures are a modified version of our standard compression molded fiberglass watertight enclosures. Carbon has been added to the material to reduce the surface conductivity to almost zero (L 109 OHMS). The structure is reinforced with one inch (25mm) fiberglass for rigidity and strength. These boxes are offered in three types: Increased Safety (06), Intrinsic Safety (16), and Empty (26). The enclosure is designed as an Ex II T5 safety enclosure and conforms to Standards EN 50014, EN 50019 and EN 50020. These enclosures are designed for use in hazardous environments such as petrochemical refineries where Increased Safety and Intrinsic Safety enclosures are allowed. Each enclosure includes a compression molded fiberglass lid and base, captive stainless steel lid screws and red silicone gasket. Allen head lid screws are available as an option.
Description
Rose+Bopla’s Polyglas® (Fiberglass Watertight Safety 06/16/26) enclosures are a modified version of our standard compression molded fiberglass watertight enclosures. Carbon has been added to the material to reduce the surface conductivity to almost zero (L 109 OHMS). The structure is reinforced with one inch (25mm) fiberglass for rigidity and strength. These boxes are offered in three types: Increased Safety (06), Intrinsic Safety (16), and Empty (26). The enclosure is designed as an Ex II T5 safety enclosure and conforms to Standards EN 50014, EN 50019 and EN 50020. These enclosures are designed for use in hazardous environments such as petrochemical refineries where Increased Safety and Intrinsic Safety enclosures are allowed. Each enclosure includes a compression molded fiberglass lid and base, captive stainless steel lid screws and red silicone gasket. Allen head lid screws are available as an option.

Suppliers

Company
Product
Description
Supplier Links
Ex Fiberglass Enclosures (Polyester) - 26081908 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Ex Fiberglass Enclosures (Polyester)
26081908 00
Ex Fiberglass Enclosures (Polyester) 26081908 00
Rose+Bopla’s Polyglas® (Fiberglass Watertight Safety 06/16/26) enclosures are a modified version of our standard compression molded fiberglass watertight enclosures. Carbon has been added to the material to reduce the surface conductivity to almost zero (L 109 OHMS). The structure is reinforced with one inch (25mm) fiberglass for rigidity and strength. These boxes are offered in three types: Increased Safety (06), Intrinsic Safety (16), and Empty (26). The enclosure is designed as an Ex II T5 safety enclosure and conforms to Standards EN 50014, EN 50019 and EN 50020. These enclosures are designed for use in hazardous environments such as petrochemical refineries where Increased Safety and Intrinsic Safety enclosures are allowed. Each enclosure includes a compression molded fiberglass lid and base, captive stainless steel lid screws and red silicone gasket. Allen head lid screws are available as an option.

Rose+Bopla’s Polyglas® (Fiberglass Watertight Safety 06/16/26) enclosures are a modified version of our standard compression molded fiberglass watertight enclosures. Carbon has been added to the material to reduce the surface conductivity to almost zero (L 109 OHMS). The structure is reinforced with one inch (25mm) fiberglass for rigidity and strength.
These boxes are offered in three types: Increased Safety (06), Intrinsic Safety (16), and Empty (26). The enclosure is designed as an Ex II T5 safety enclosure and conforms to Standards EN 50014, EN 50019 and EN 50020. These enclosures are designed for use in hazardous environments such as petrochemical refineries where Increased Safety and Intrinsic Safety enclosures are allowed.
Each enclosure includes a compression molded fiberglass lid and base, captive stainless steel lid screws and red silicone gasket. Allen head lid screws are available as an option.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 26081908 00
Product Name Ex Fiberglass Enclosures (Polyester)
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.48 inch (190 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Emc Shielded 19” Rack Mount Enclosure - AUXRE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
Depth 160 to 500 inch (4064 to 12700 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details