Takachi Electronics Enclosure Co., Ltd. IP67 Diecast Aluminum Box BDN Series

Description
IP67 waterproof diecast aluminum enclosure. Tough and robust for heavy-duty use. O-ring gasket is good for maintaining both waterproof and dustproof functionality. Shock resistant diecast aluminum enclosure. Conductivity can be achieved by utilization of the contact between the unfinished inner surfaces (only applicable to "N" type). 8 different sizes available for both light gray powder coated and unfinished models. Protection class : IP67 Operating temperature : -40℃ ~ +105℃ Recommended torque : 1.0N・m (10kgf・cm)
Request a Quote Datasheet
Description
IP67 waterproof diecast aluminum enclosure. Tough and robust for heavy-duty use. O-ring gasket is good for maintaining both waterproof and dustproof functionality. Shock resistant diecast aluminum enclosure. Conductivity can be achieved by utilization of the contact between the unfinished inner surfaces (only applicable to "N" type). 8 different sizes available for both light gray powder coated and unfinished models. Protection class : IP67 Operating temperature : -40℃ ~ +105℃ Recommended torque : 1.0N・m (10kgf・cm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 Diecast Aluminum Box - BDN Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP67 Diecast Aluminum Box
BDN Series
IP67 Diecast Aluminum Box BDN Series
IP67 waterproof diecast aluminum enclosure. Tough and robust for heavy-duty use. O-ring gasket is good for maintaining both waterproof and dustproof functionality. Shock resistant diecast aluminum enclosure. Conductivity can be achieved by utilization of the contact between the unfinished inner surfaces (only applicable to "N" type). 8 different sizes available for both light gray powder coated and unfinished models. Protection class : IP67 Operating temperature : -40℃ ~ +105℃ Recommended torque : 1.0N・m (10kgf・cm)

IP67 waterproof diecast aluminum enclosure.
Tough and robust for heavy-duty use.
O-ring gasket is good for maintaining both waterproof and dustproof functionality.
Shock resistant diecast aluminum enclosure.
Conductivity can be achieved by utilization of the contact between the unfinished inner surfaces (only applicable to "N" type).
8 different sizes available for both light gray powder coated and unfinished models.
Protection class : IP67
Operating temperature : -40℃ ~ +105℃
Recommended torque : 1.0N・m (10kgf・cm)

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number BDN Series
Product Name IP67 Diecast Aluminum Box
Type Junction Box
Shape Rectangular
Length 3.15 to 10.24 inch (80 to 260 mm)
Width 2.36 to 6.3 inch (60 to 160 mm)
Depth 1.57 to 3.54 inch (40 to 90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2325 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2108 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details
IP65 Flanged Aluminum Case - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 13.58 inch (58 to 345 mm)
View Details