Rose+Bopla’s ABS Watertight Mini Cabinets 2025/2530 are made of injection-molded ABS plastic. These cabinets are available in two sizes and have a white gray high gloss finish. Both sizes are offered with an opaque door, or with a clear polycarbonate door, ideal for viewing instruments, dials and meters.
There are four different lock options available: triangular lock, 8 mm; square lock, 8mm; a knob; or a knob with locking key.
Lock components are non-corrosive. Locks or handles are required but not included.
Other accessories include: Phenolic internal mounting plates, aluminum front plates, as well as external wall mount bracket sets are also available. Mounting plate screws and washers are sold separately.
Cabinets are designed primarily for indoor use. Indoor wall mounted first aid stations, food processing controls, or swimming pool chlorine monitors, are just a few of the applications possible.
The 2025 and 2530 Mini Cabinets include a base and lid, stainless steel hinge pins, brass mounting boss inserts, and neoprene gasket.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 22253090 00 |
| Product Name | ABS Cabinets |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 11.81 inch (300 mm) |
| Width | 9.84 inch (250 mm) |
| Depth | 6.69 inch (170 mm) |