Altech Corp. TK Series Enclosures 130-002

Description
Enclosure, Polycarbonate, Gray with tinted transparent cover, Smooth Sides
Request a Quote
Description
Enclosure, Polycarbonate, Gray with tinted transparent cover, Smooth Sides
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Enclosure for electrical components, made of polycarbonate with a tinted transparent cover and smooth sidewalls, measuring 94 mm by 65 mm by 57 mm. Rated IP66 with NEMA Type 4X and 12/12K protection, and UL recognized. Operating temperature range is -40°C to 120°C. Gasket material is polyurethane.

Datasheet Summary
Powered by GS/AI

Enclosure for electrical components, made of polycarbonate with a tinted transparent cover and smooth sidewalls, measuring 94 mm by 65 mm by 57 mm. Rated IP66 with NEMA Type 4X and 12/12K protection, and UL recognized. Operating temperature range is -40°C to 120°C. Gasket material is polyurethane.

Suppliers

Company
Product
Description
Supplier Links
TK Series Enclosures - 130-002 - Altech Corp.
Flemington, NJ, USA
TK Series Enclosures
130-002
TK Series Enclosures 130-002
Enclosure, Polycarbonate, Gray with tinted transparent cover, Smooth Sides

Enclosure, Polycarbonate, Gray with tinted transparent cover, Smooth Sides

Buy Now Datasheet
Enclosures, Boxes, & Cases - 130-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
130-002
Enclosures, Boxes, & Cases 130-002
PC97-6-to 94x65x57mm Enclosure

PC97-6-to 94x65x57mm Enclosure

Buy Now
Enclosure; Polycarbonate; Polyurethane;Light Gray; Transparent; 2.56 in.; 4X - 70075381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polycarbonate; Polyurethane;Light Gray; Transparent; 2.56 in.; 4X
70075381
Enclosure; Polycarbonate; Polyurethane;Light Gray; Transparent; 2.56 in.; 4X 70075381
Polycarbonate Body, -35 to +120 °C Operating Temperature, TK Series Enclosures Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met. Designed for tough industrial environments and a wide variety of applications. Sidewalls and endwalls are supplied smooth or with knockouts. They offer functionality and appealing solutions for diverse application requirements.

Polycarbonate Body, -35 to +120 °C Operating Temperature, TK Series Enclosures
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Designed for tough industrial environments and a wide variety of applications. Sidewalls and endwalls are supplied smooth or with knockouts. They offer functionality and appealing solutions for diverse application requirements.

Supplier's Site
Electrical Enclosures - 130-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
130-002
Electrical Enclosures 130-002
Electrical Enclosures 3.70 x 2.56 x 2.24 Polycarbonate Transp

Electrical Enclosures 3.70 x 2.56 x 2.24 Polycarbonate Transp

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 130-002 130-002 70075381 130-002
Product Name TK Series Enclosures Enclosures, Boxes, & Cases Enclosure; Polycarbonate; Polyurethane;Light Gray; Transparent; 2.56 in.; 4X Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm) 2.56 inch (65.02 mm)
Width 2.56 inch (65.02 mm) 3.7 inch (93.98 mm)
Depth 2.24 inch (56.9 mm) 2.24 inch (56.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TG Series Enclosures - 200-408-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers
TG Series Enclosures - 100-908-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers
TK Series Enclosures - 137-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers