Phoenix Mecano Inc. Enclosure, 3.93 X 9.04 X 4.36; Enclosure Type Phoenix Mecano 12310110

Description
ENCLOSURE, 3.93" X 9.04" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:230mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 3.93" X 9.04" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:230mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.93 X 9.04 X 4.36; Enclosure Type Phoenix Mecano - 49AK6902 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.93 X 9.04 X 4.36; Enclosure Type Phoenix Mecano
49AK6902
Enclosure, 3.93 X 9.04 X 4.36; Enclosure Type Phoenix Mecano 49AK6902
ENCLOSURE, 3.93" X 9.04" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:230mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 3.93" X 9.04" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:230mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6902
Product Name Enclosure, 3.93 X 9.04 X 4.36; Enclosure Type Phoenix Mecano
Length 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details