Phoenix Mecano Inc. Enclosure, 4.72 X 8.65 X 3.58; Enclosure Type Phoenix Mecano 11222098

Description
ENCLOSURE, 4.72" X 8.65" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:220mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 4.72" X 8.65" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:220mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.72 X 8.65 X 3.58; Enclosure Type Phoenix Mecano - 49AK6891 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.72 X 8.65 X 3.58; Enclosure Type Phoenix Mecano
49AK6891
Enclosure, 4.72 X 8.65 X 3.58; Enclosure Type Phoenix Mecano 49AK6891
ENCLOSURE, 4.72" X 8.65" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:220mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 4.72" X 8.65" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:220mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6891
Product Name Enclosure, 4.72 X 8.65 X 3.58; Enclosure Type Phoenix Mecano
Length 3.58 inch (91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details