Phoenix Mecano Inc. Enclosure, 2.52 X 4.53 X 1.34; Enclosure Type Phoenix Mecano 10612000

Description
ENCLOSURE, 2.52" X 4.53" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:115mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 2.52" X 4.53" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:115mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.52 X 4.53 X 1.34; Enclosure Type Phoenix Mecano - 49AK6876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.52 X 4.53 X 1.34; Enclosure Type Phoenix Mecano
49AK6876
Enclosure, 2.52 X 4.53 X 1.34; Enclosure Type Phoenix Mecano 49AK6876
ENCLOSURE, 2.52" X 4.53" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:115mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 2.52" X 4.53" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:115mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6876
Product Name Enclosure, 2.52 X 4.53 X 1.34; Enclosure Type Phoenix Mecano
Length 1.34 inch (34 mm)
Width 4.53 inch (115 mm)
Depth 2.52 inch (64 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
TK Series Enclosures - 106-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers