Takachi Electronics Enclosure Co., Ltd. NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS SPCM.U series

Description
UL certified polycarbonate enclosure for superior impact resistance. Molded with metric knock-outs for easy removal for cable entry. Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and others. 15 different sizes available and selectable from. 2 different cover types (Light gray and Transparent). Body color:White gray NEMA standards are developed by the National Electrical Manufacturers Association (NEMA) in USA. NEMA Type 4X rating is equivalent to IP56 protection rating. NEMA Type 6 rating is equivalent to IP67 protection rating. UL FILE No,E189312 / UL508A(USA), CSA C22.2 No. 14(Canada) certified products. Applicable standard: INDUSTRIAL CONTROL PANELS See www.ul.com for additional information. *Make sure to read "Precautions for UL Certified Products" notice before ordering. *UL certified products are built to order. Refer to below chart for delivery time.
Request a Quote Datasheet
Description
UL certified polycarbonate enclosure for superior impact resistance. Molded with metric knock-outs for easy removal for cable entry. Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and others. 15 different sizes available and selectable from. 2 different cover types (Light gray and Transparent). Body color:White gray NEMA standards are developed by the National Electrical Manufacturers Association (NEMA) in USA. NEMA Type 4X rating is equivalent to IP56 protection rating. NEMA Type 6 rating is equivalent to IP67 protection rating. UL FILE No,E189312 / UL508A(USA), CSA C22.2 No. 14(Canada) certified products. Applicable standard: INDUSTRIAL CONTROL PANELS See www.ul.com for additional information. *Make sure to read "Precautions for UL Certified Products" notice before ordering. *UL certified products are built to order. Refer to below chart for delivery time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS
SPCM.U series
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS SPCM.U series
UL certified polycarbonate enclosure for superior impact resistance. Molded with metric knock-outs for easy removal for cable entry. Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and others. 15 different sizes available and selectable from. 2 different cover types (Light gray and Transparent). Body color:White gray NEMA standards are developed by the National Electrical Manufacturers Association (NEMA) in USA. NEMA Type 4X rating is equivalent to IP56 protection rating. NEMA Type 6 rating is equivalent to IP67 protection rating. UL FILE No,E189312 / UL508A(USA), CSA C22.2 No. 14(Canada) certified products. Applicable standard: INDUSTRIAL CONTROL PANELS See www.ul.com for additional information. *Make sure to read "Precautions for UL Certified Products" notice before ordering. *UL certified products are built to order. Refer to below chart for delivery time.

UL certified polycarbonate enclosure for superior impact resistance.
Molded with metric knock-outs for easy removal for cable entry.
Suitable to be used as controller, junction box, network devices, outdoor measuring instrument and others.
15 different sizes available and selectable from.
2 different cover types (Light gray and Transparent).
Body color:White gray
NEMA standards are developed by the National Electrical Manufacturers Association
(NEMA) in USA.
NEMA Type 4X rating is equivalent to IP56 protection rating.
NEMA Type 6 rating is equivalent to IP67 protection rating.
UL FILE No,E189312 / UL508A(USA), CSA C22.2 No. 14(Canada) certified products.
Applicable standard: INDUSTRIAL CONTROL PANELS
See www.ul.com for additional information.
*Make sure to read "Precautions for UL Certified Products" notice before ordering.
*UL certified products are built to order. Refer to below chart for delivery time.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number SPCM.U series
Product Name NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS
Shape Rectangular
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
Depth 4.92 to 9.84 inch (125 to 250 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0157 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4252 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details