Rose+Bopla’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control boxes, medical oxygen monitors and electronic lighting dimmer control housings.
The ABS Watertight 09 enclosure offers the lowest cost in our watertight enclosure line. ABS is an excellent alternative when reduced material characteristics are sufficient. The low cost makes these boxes ideal for large production runs.
Made from injection-molded ABS plastic (Acylonitrile-Butadi
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 09122410 00 |
| Product Name | ABS Standard Enclosure |
| Type | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 9.45 inch (240 mm) |
| Width | 4.72 inch (120 mm) |
| Depth | 3.94 inch (100 mm) |