Phoenix Mecano Inc. Profitronic 19U Aluminum Electronic Enclosure 07423211 00

Description
The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust aluminum profiles; are designed in a modular fashion; and bear an IP 65 protection rating. The following types of designs are available for: enclosures with and without a terminal chamber; enclosures with a mounting frame and transparent cover; or enclosures with a front plate lid for modification to your design, components and controls. The Profitronic 19 Universal is typically used as a wall enclosure, switchboard enclosure, or as a desktop enclosure for measurement and control applications, or in mechanical engineering.
Description
The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust aluminum profiles; are designed in a modular fashion; and bear an IP 65 protection rating. The following types of designs are available for: enclosures with and without a terminal chamber; enclosures with a mounting frame and transparent cover; or enclosures with a front plate lid for modification to your design, components and controls. The Profitronic 19 Universal is typically used as a wall enclosure, switchboard enclosure, or as a desktop enclosure for measurement and control applications, or in mechanical engineering.

Suppliers

Company
Product
Description
Supplier Links
Profitronic 19U Aluminum Electronic Enclosure - 07423211 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Profitronic 19U Aluminum Electronic Enclosure
07423211 00
Profitronic 19U Aluminum Electronic Enclosure 07423211 00
The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust aluminum profiles; are designed in a modular fashion; and bear an IP 65 protection rating. The following types of designs are available for: enclosures with and without a terminal chamber; enclosures with a mounting frame and transparent cover; or enclosures with a front plate lid for modification to your design, components and controls. The Profitronic 19 Universal is typically used as a wall enclosure, switchboard enclosure, or as a desktop enclosure for measurement and control applications, or in mechanical engineering.

The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust aluminum profiles; are designed in a modular fashion; and bear an IP 65 protection rating. The following types of designs are available for: enclosures with and without a terminal chamber; enclosures with a mounting frame and transparent cover; or enclosures with a front plate lid for modification to your design, components and controls. The Profitronic 19 Universal is typically used as a wall enclosure, switchboard enclosure, or as a desktop enclosure for measurement and control applications, or in mechanical engineering.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 07423211 00
Product Name Profitronic 19U Aluminum Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.87 inch (149 mm)
Width 10.43 inch (265 mm)
Depth 10.16 inch (258 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details