Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers unique solutions for any application in measurement and control technology, bus technology and desktop enclosures. Profitronic is designed for use as a wall enclosure, switchboard enclosures or desktop enclosures.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 07283300 00 |
| Product Name | Profitronic 19 Enclosure System |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 9.49 inch (241 mm) |
| Width | 7.52 inch (191 mm) |
| Depth | 3.03 inch (77 mm) |