Phoenix Mecano Inc. Polycarbonate Standard Enclosure 03162409 50

Description
Rose+Bopla’s Polycarbonate Watertight 03 enclosure offers exceptional design possibilities in high quality plastic at low prices. A broad range of sizes covers a wide array of widths and depths. Ideal where high impact resistance or chemical corrosion must be addressed at a reasonable cost. Wall mounting holes are molded into each corner. These holes are outside the internal chamber to maintain the enclosures watertight integrity. The lid must be removed to utilize the wall mounting feature. This is a basic shoe box design made of injection-molded polycarbonate. Rose+Bopla’s Polycarbonate Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and temperature control monitors. The Polycarbonate 03 box comes with a solid color lid and base, captive stainless steel lid screws, molded-in lid screw inserts in the base and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.
Description
Rose+Bopla’s Polycarbonate Watertight 03 enclosure offers exceptional design possibilities in high quality plastic at low prices. A broad range of sizes covers a wide array of widths and depths. Ideal where high impact resistance or chemical corrosion must be addressed at a reasonable cost. Wall mounting holes are molded into each corner. These holes are outside the internal chamber to maintain the enclosures watertight integrity. The lid must be removed to utilize the wall mounting feature. This is a basic shoe box design made of injection-molded polycarbonate. Rose+Bopla’s Polycarbonate Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and temperature control monitors. The Polycarbonate 03 box comes with a solid color lid and base, captive stainless steel lid screws, molded-in lid screw inserts in the base and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Standard Enclosure - 03162409 50 - Phoenix Mecano Inc.
Frederick, MD, USA
Polycarbonate Standard Enclosure
03162409 50
Polycarbonate Standard Enclosure 03162409 50
Rose+Bopla’s Polycarbonate Watertight 03 enclosure offers exceptional design possibilities in high quality plastic at low prices. A broad range of sizes covers a wide array of widths and depths. Ideal where high impact resistance or chemical corrosion must be addressed at a reasonable cost. Wall mounting holes are molded into each corner. These holes are outside the internal chamber to maintain the enclosures watertight integrity. The lid must be removed to utilize the wall mounting feature. This is a basic shoe box design made of injection-molded polycarbonate. Rose+Bopla’s Polycarbonate Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and temperature control monitors. The Polycarbonate 03 box comes with a solid color lid and base, captive stainless steel lid screws, molded-in lid screw inserts in the base and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Rose+Bopla’s Polycarbonate Watertight 03 enclosure offers exceptional design possibilities in high quality plastic at low prices. A broad range of sizes covers a wide array of widths and depths. Ideal where high impact resistance or chemical corrosion must be addressed at a reasonable cost. Wall mounting holes are molded into each corner. These holes are outside the internal chamber to maintain the enclosures watertight integrity. The lid must be removed to utilize the wall mounting feature. This is a basic shoe box design made of injection-molded polycarbonate.
Rose+Bopla’s Polycarbonate Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and temperature control monitors.
The Polycarbonate 03 box comes with a solid color lid and base, captive stainless steel lid screws, molded-in lid screw inserts in the base and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 03162409 50
Product Name Polycarbonate Standard Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 9.45 inch (240 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 23.62 inch (49.78 to 600 mm)
View Details