Phoenix Mecano Inc. Aluminium Standard Enclosure - Unpainted 01101858 85

Description
Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version. Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.
Description
Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version. Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Standard Enclosure - Unpainted - 01101858 85 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluminium Standard Enclosure - Unpainted
01101858 85
Aluminium Standard Enclosure - Unpainted 01101858 85
Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version. Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.

Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version.
Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 01101858 85
Product Name Aluminium Standard Enclosure - Unpainted
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.19 inch (81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2386 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
TK Series Enclosures - 137-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers