Phoenix Mecano Inc. Aluminium Standard enclosure - Painted 01061903 00

Description
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.
Description
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Standard enclosure - Painted - 01061903 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluminium Standard enclosure - Painted
01061903 00
Aluminium Standard enclosure - Painted 01061903 00
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal.
Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard.
Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications.
If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version.
Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 01061903 00
Product Name Aluminium Standard enclosure - Painted
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 7.28 inch (185 mm)
Width 2.52 inch (64 mm)
Depth 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2114 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details