- Trained on our vast library of engineering resources.

PHOENIX CONTACT USA Zack marker strip - ZB10-50:SO/CMS - 0819699

Suppliers

Company
Product
Description
Supplier Links
Zack marker strip - ZB10-50:SO/CMS - 0819699 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Zack marker strip - ZB10-50:SO/CMS - 0819699
Zack marker strip - ZB10-50:SO/CMS - 0819699
Zack marker strip, Strip, white, labeled according to customer specifications, mounting type: snap into tall marker groove, for terminal block width: 10.2 mm, lettering field size: 10.15 x 10.5 mm

Zack marker strip, Strip, white, labeled according to customer specifications, mounting type: snap into tall marker groove, for terminal block width: 10.2 mm, lettering field size: 10.15 x 10.5 mm

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Wire Markers and Cable Markers
Product Name Zack marker strip - ZB10-50:SO/CMS - 0819699
Unlock Full Specs
to access all available technical data

Similar Products

 - 3212464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; PVC
Diameter 0.315 to 1.496 inch (8 to 38 mm)
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - Ark-PlasĀ® Products, Inc.
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details
Wire Marker Card - WMC-2 - NSI Industries LLC
NSI Industries LLC
Specs
Material Cloth; Vinyl Impregnated Cloth
View Details