NSI Industries LLC Wire Marker Card WMC-2

Description
SOLID NUMBER TYPE VINYL IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 2 LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 36 PER CORD QUANTITY PER LEGEND APPLICATION WIRE IDENTIFICATION WMC MODEL
Datasheet
Description
SOLID NUMBER TYPE VINYL IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 2 LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 36 PER CORD QUANTITY PER LEGEND APPLICATION WIRE IDENTIFICATION WMC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - WMC-2 - NSI Industries LLC
Huntersville, NC, USA
Wire Marker Card
WMC-2
Wire Marker Card WMC-2
SOLID NUMBER TYPE VINYL IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 2 LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 36 PER CORD QUANTITY PER LEGEND APPLICATION WIRE IDENTIFICATION WMC MODEL
  • SOLID NUMBER TYPE
  • VINYL IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 2 LEGEND
  • BLACK LEGEND COLOR
  • WHITE BACKGROUND COLOR
  • 36 PER CORD QUANTITY PER LEGEND
  • APPLICATION WIRE IDENTIFICATION
  • WMC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number WMC-2
Product Name Wire Marker Card
Material Cloth; Vinyl Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details