Sensor/actuator box, application: Standard, connection method: QUICKON, 0.14 mm² ... 0.34 mm², number of slots: 8, number of positions: 4, slot assignment: Double, status display: yes, pnp; master cable connection: Pluggable screw connection 180°, shielding: no
PHOENIX CONTACT USA | |
---|---|
Product Category | Industrial Enclosures |
Product Name | Sensor/actuator box - SACB- 8/4-L-C QO-0,34 - 1548406 |
Type | Junction Box |