SCHURTER Inc SKD house connection box 400A, DIN2 SKD 400A

Description
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition cover detachable or hinged Cover fastening with 2 sealing screws, 4-kant 8mm Characteristics Connection technology screw M10 (max. 20Nm), bride M6 (max. 3.5Nm) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Neutral conductor screw: Tightening torque max. 2.5 Nm hand plate with voltage test possibility breaking possibility for M20 directly on the housing 2 pcs. handle on request
Request a Quote Datasheet
Description
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition cover detachable or hinged Cover fastening with 2 sealing screws, 4-kant 8mm Characteristics Connection technology screw M10 (max. 20Nm), bride M6 (max. 3.5Nm) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Neutral conductor screw: Tightening torque max. 2.5 Nm hand plate with voltage test possibility breaking possibility for M20 directly on the housing 2 pcs. handle on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SKD house connection box 400A, DIN2 - SKD 400A - SCHURTER Inc
Santa Rosa, CA, United States
SKD house connection box 400A, DIN2
SKD 400A
SKD house connection box 400A, DIN2 SKD 400A
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition cover detachable or hinged Cover fastening with 2 sealing screws, 4-kant 8mm Characteristics Connection technology screw M10 (max. 20Nm), bride M6 (max. 3.5Nm) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Neutral conductor screw: Tightening torque max. 2.5 Nm hand plate with voltage test possibility breaking possibility for M20 directly on the housing 2 pcs. handle on request

Description

  • Glass fiber Polyester
  • Difficult to burn
  • Impact resistant

Unique Selling Proposition

  • cover detachable or hinged
  • Cover fastening with 2 sealing screws, 4-kant 8mm

Characteristics

  • Connection technology screw M10 (max. 20Nm), bride M6 (max. 3.5Nm)
  • Protection 2-piece, transparent and sealable
  • N-connector for TN-C to TN-S
  • N-connector separating Piece self-opening when loosening the screw
  • Neutral conductor screw: Tightening torque max. 2.5 Nm
  • hand plate with voltage test possibility
  • breaking possibility for M20 directly on the housing
  • 2 pcs. handle on request
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Industrial Enclosures
Product Number SKD 400A
Product Name SKD house connection box 400A, DIN2
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details