PHOENIX CONTACT USA Power Supply QUINT-PS/1AC/24DC/40

Description
POWER SUPPLY, SINGLE PHASE, 85-264 VAC INPUT, 24 VDC OUTPUT, 40 AMP, 50/60 HZ, DIN RAIL MOUNTING, IP20, (2866789). FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, SINGLE PHASE, 85-264 VAC INPUT, 24 VDC OUTPUT, 40 AMP, 50/60 HZ, DIN RAIL MOUNTING, IP20, (2866789). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 60229372 - Radwell International
Willingboro, NJ, United States
Power Supply
60229372
Power Supply 60229372
POWER SUPPLY, SINGLE PHASE, 85-264 VAC INPUT, 24 VDC OUTPUT, 40 AMP, 50/60 HZ, DIN RAIL MOUNTING, IP20, (2866789). FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, SINGLE PHASE, 85-264 VAC INPUT, 24 VDC OUTPUT, 40 AMP, 50/60 HZ, DIN RAIL MOUNTING, IP20, (2866789). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, 1 O/p, 960W, 40A, 24V; Power Supply Approvals Phoenix Contact - 73T9482 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 1 O/p, 960W, 40A, 24V; Power Supply Approvals Phoenix Contact
73T9482
Ac-Dc Converter, 1 O/p, 960W, 40A, 24V; Power Supply Approvals Phoenix Contact 73T9482
AC-DC CONVERTER, 1 O/P, 960W, 40A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24VDC; Output Current - Output 1:40A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, 1 O/P, 960W, 40A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24VDC; Output Current - Output 1:40A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 60229372 73T9482
Product Name Power Supply Ac-Dc Converter, 1 O/p, 960W, 40A, 24V; Power Supply Approvals Phoenix Contact
AC Output Voltage 264.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4515 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details