The MSQXX003 is a modular PCB terminal block with 2 to 12 poles, designed for secure wire connections up to 24 A and 300 V, accommodating wire sizes from 0.05 to 4 mm² (30-12 AWG). It has a 7.5 mm pitch, uses M3 screws with a recommended torque of 0.6 Nm, and supports PCB thickness up to 2.4 mm. The contact material is nickel and tin on copper alloy, with a nickel-plated copper alloy clamp and PA polyamide insulating housing in green. It operates from -40°C to +105°C, with contact resistance under 15 mΩ and insulation resistance over 1 GΩ. The terminal block meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MSQXX003 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |