BlockMaster Electronics, Inc. Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics OTB-351-05P-C

Description
TERMINAL BLOCK, BARRIER, 5 POSITION, 22-12AWG; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:OTB-351 SeriesRoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 5 POSITION, 22-12AWG; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:OTB-351 SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Barrier, 5 Position, 22-12 AWG from BlockMaster Electronics is designed for medium-power applications. It accommodates wire sizes ranging from 22 AWG to 12 AWG and has a rated current of 20A and a rated voltage of 300V. The product features a single row with five positions and an 8.5mm pitch spacing. It is constructed with a polycarbonate housing and includes a clear, finger-safe cover to enhance safety by reducing shock hazards. This terminal block is suitable for various applications, including power supplies, motor drives, industrial controls, and electric heating systems. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Barrier, 5 Position, 22-12 AWG from BlockMaster Electronics is designed for medium-power applications. It accommodates wire sizes ranging from 22 AWG to 12 AWG and has a rated current of 20A and a rated voltage of 300V. The product features a single row with five positions and an 8.5mm pitch spacing. It is constructed with a polycarbonate housing and includes a clear, finger-safe cover to enhance safety by reducing shock hazards. This terminal block is suitable for various applications, including power supplies, motor drives, industrial controls, and electric heating systems. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6788 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics
12P6788
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics 12P6788
TERMINAL BLOCK, BARRIER, 5 POSITION, 22-12AWG; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:OTB-351 SeriesRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5 POSITION, 22-12AWG; No. of Rows:1 Row; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:OTB-351 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6788
Product Name Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile, Screw not Included
View Details
Pluggable Terminal Blocks - CIFXX0V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details