PHOENIX CONTACT USA Terminal Block, Header, 6Way, Th R/a; Gender Phoenix Contact PC 6/ 6-G-7,62

Description
TERMINAL BLOCK, HEADER, 6WAY, TH R/A; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:41A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6WAY, TH R/A; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:41A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Way, Th R/a; Gender Phoenix Contact - 34AH1499 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Way, Th R/a; Gender Phoenix Contact
34AH1499
Terminal Block, Header, 6Way, Th R/a; Gender Phoenix Contact 34AH1499
TERMINAL BLOCK, HEADER, 6WAY, TH R/A; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:41A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6WAY, TH R/A; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:41A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 34AH1499
Product Name Terminal Block, Header, 6Way, Th R/a; Gender Phoenix Contact
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Connector Headers & Receptacles - 103330-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details