The MSPXX04S is a modular PCB terminal block designed for secure electrical connections with a 35° connection angle and 6.35 mm pitch. It supports 2 to 4 poles, handles up to 30 A at 300 V, and accepts wire sizes from 0.05 to 6 mm² (30 to 10 AWG). The terminal block features a nickel-plated copper alloy screw with a recommended tightening torque of 0.8 Nm, contacts plated in nickel and tin on copper alloy, and an insulating housing made of PA polyamide in standard green. It operates from -40°C to +105°C, has a contact resistance under 15 mΩ and insulation resistance over 1 GΩ, and accommodates PCBs up to 4.0 mm thick. The part meets UL, VDE, IMQ, and CSA approvals. Stripping length is 8 mm.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MSPXX04S |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |