Fixed Terminal Blocks HDFK 10
Feed-through terminal block for 1-4 mm thick housing panels (horizontal entry)
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 0707073 | 70169891 |
| Product Name | Fixed Terminal Blocks | Feed-through terminal block for 1-4 mm thick housing panels (horizontal entry) |
| Termination Options | Screw Clamp; Screw | Screw Clamp |
| Approvals | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Fixed Terminal Blocks | Single Feed Through |
| # of Contacts | 1 | |
| Contacts Pitch | 10.10 mm (0.40 inches) |