PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 452043

Description
CONN TERM BLK GROUND 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1520-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1520-ND
Terminal Blocks - Din Rail, Channel 277-1520-ND
CONN TERM BLK GROUND 14-26AWG

CONN TERM BLK GROUND 14-26AWG

Buy Now Datasheet
Ground Terminal Block, AWG: 26-14, Yellow-Green - 70169155 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ground Terminal Block, AWG: 26-14, Yellow-Green
70169155
Ground Terminal Block, AWG: 26-14, Yellow-Green 70169155
Ground Terminal Block, AWG: 26-14, Yellow-Green

Ground Terminal Block, AWG: 26-14, Yellow-Green

Supplier's Site
DIN Rail Terminal Blocks - 0452043 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0452043
DIN Rail Terminal Blocks 0452043
DIN Rail Terminal Blocks 6.2mm MINI GRD BLOCK

DIN Rail Terminal Blocks 6.2mm MINI GRD BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1520-ND 70169155 0452043
Product Name Terminal Blocks - Din Rail, Channel Ground Terminal Block, AWG: 26-14, Yellow-Green DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Ground Circuit Terminal DIN Rail Terminal Blocks
North American 14 to 26 AWG 10 to 24 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175B-4-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers