WAGO Through terminal block 2001-1301

Description
3-conductor through terminal block; 1.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
3-conductor through terminal block; 1.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2001-1301 - WAGO
Germantown, WI, United States
Through terminal block
2001-1301
Through terminal block 2001-1301
3-conductor through terminal block; 1.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,50 mm²; gray

3-conductor through terminal block; 1.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2001-1301-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2001-1301-ND
Terminal Blocks - Din Rail, Channel 2946-2001-1301-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
3 CONDUCTOR RL MTD TERM B - 2001-1301 - Heilind Electronics, Inc.
Wilmington, MA, United States
3 CONDUCTOR RL MTD TERM B
2001-1301
3 CONDUCTOR RL MTD TERM B 2001-1301
3 CONDUCTOR RL MTD TERM B

3 CONDUCTOR RL MTD TERM B

Buy Now
DIN Rail Terminal Blocks - 2815855 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2815855
DIN Rail Terminal Blocks 2815855
WAGO 2001-1301 Terminal Block

WAGO 2001-1301 Terminal Block

Supplier's Site
Terminal Block, Din Rail, 3 Position, 22-14Awg; No. Of Positions Wago - 28K2003 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 22-14Awg; No. Of Positions Wago
28K2003
Terminal Block, Din Rail, 3 Position, 22-14Awg; No. Of Positions Wago 28K2003
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 22-14AWG; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 22-14AWG; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2001-1301 2946-2001-1301-ND 2001-1301 2815855 28K2003
Product Name Through terminal block Terminal Blocks - Din Rail, Channel 3 CONDUCTOR RL MTD TERM B DIN Rail Terminal Blocks Terminal Block, Din Rail, 3 Position, 22-14Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 18 amps 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2001-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Component Terminal Block with Resistor - 2002-1411/1000-984 - WAGO
Specs
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2709 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers