BlockMaster Electronics, Inc. High and Medium-Power Terminal Blocks HP-ATB-175B-4-01P

Description
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.
Request a Quote
Description
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HP-ATB-175B-4-01P is a high-power terminal block designed for use in various applications, including HVAC equipment, pump control panels, and switchgear. It is rated for a maximum voltage of 600V and a current of 175A, making it suitable for high-power distribution needs. The terminal block features a modular design that allows for DIN rail or panel mounting, providing flexibility in installation. Constructed with a PBT 94V-0 housing and a polycarbonate cover, both materials comply with UL 94V-0 standards for flame resistance. The terminals are made of aluminum, and the screws are a combination of aluminum and stainless steel, ensuring durability and reliability. The operating temperature range for this terminal block is -25°C to +125°C, and it can withstand an AC voltage of 2,500V. This product allows for the transition from larger gauge high-power mains to smaller gauge branch circuits, accommodating wire sizes from #2/0 to #10-14 AWG. The HP-ATB-175B-4-01P can be configured in various ways to meet specific wiring requirements, making it a versatile choice for engineers looking for robust power distribution solutions.

Datasheet Summary
Powered by GS/AI

The HP-ATB-175B-4-01P is a high-power terminal block designed for use in various applications, including HVAC equipment, pump control panels, and switchgear. It is rated for a maximum voltage of 600V and a current of 175A, making it suitable for high-power distribution needs. The terminal block features a modular design that allows for DIN rail or panel mounting, providing flexibility in installation. Constructed with a PBT 94V-0 housing and a polycarbonate cover, both materials comply with UL 94V-0 standards for flame resistance. The terminals are made of aluminum, and the screws are a combination of aluminum and stainless steel, ensuring durability and reliability. The operating temperature range for this terminal block is -25°C to +125°C, and it can withstand an AC voltage of 2,500V. This product allows for the transition from larger gauge high-power mains to smaller gauge branch circuits, accommodating wire sizes from #2/0 to #10-14 AWG. The HP-ATB-175B-4-01P can be configured in various ways to meet specific wiring requirements, making it a versatile choice for engineers looking for robust power distribution solutions.

Suppliers

Company
Product
Description
Supplier Links
High and Medium-Power Terminal Blocks - HP-ATB-175B-4-01P - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
High and Medium-Power Terminal Blocks
HP-ATB-175B-4-01P
High and Medium-Power Terminal Blocks HP-ATB-175B-4-01P
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.

BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number HP-ATB-175B-4-01P
Product Name High and Medium-Power Terminal Blocks
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6783 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
PCB Terminal Blocks with Wire Guard - MTBHXX008-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
PCB Terminal Blocks with Wire Guard - MSQXX003 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
PCB Terminal Blocks with Wire Guard - MSQXX001 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details