PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 442082

Description
CONN TERM BLK GROUND 6-24 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 6-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-4120-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-4120-ND
Terminal Blocks - Din Rail, Channel 277-4120-ND
CONN TERM BLK GROUND 6-24 AWG

CONN TERM BLK GROUND 6-24 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 0442082 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0442082
DIN Rail Terminal Blocks 0442082
DIN Rail Terminal Blocks USLKG 10N-1

DIN Rail Terminal Blocks USLKG 10N-1

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-4120-ND 0442082
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to 24 AWG 20 to 6 AWG
International 0.50 to 16.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Type 95.05 - socket with screw (box clamp) terminals - 9505 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, ukca, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details