BlockMaster Electronics, Inc. Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics OTB-358N-03PC

Description
TERMINAL BLOCK, BARRIER, 3POS, 3AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3POS, 3AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics
15R7600
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics 15R7600
TERMINAL BLOCK, BARRIER, 3POS, 3AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3POS, 3AWG; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 15R7600
Product Name Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics
North American 10 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 25270996 - Radwell International
Specs
Mounting Options Terminal Strip
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Component Terminal Block with Diode - 2002-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details