PHOENIX CONTACT USA Terminal Blocks - Specialized 3273360

Description
DISTRIBUTION BLOCK GREEN
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16068-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16068-ND
Terminal Blocks - Specialized 277-16068-ND
DISTRIBUTION BLOCK GREEN

DISTRIBUTION BLOCK GREEN

Buy Now Datasheet
Standard Terminal Blocks - 2072997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2072997
Standard Terminal Blocks 2072997
Phoenix Contact 3273360

Phoenix Contact 3273360

Supplier's Site
DIN Rail Terminal Blocks - 3273360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273360
DIN Rail Terminal Blocks 3273360
DIN Rail Terminal Blocks PTFIX 6/12X2,5 GN 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/12X2,5 GN 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-16068-ND 2072997 3273360
Product Name Terminal Blocks - Specialized Standard Terminal Blocks DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 20 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 19J2771 - Newark, An Avnet Company
Specs
North American 10 to ? AWG
Voltage Rating 800 volts
Current Rating 125 amps
View Details
Terminals - Screw Connectors - 36-7697-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 95.85 - Screw terminal (Box clamp) socket - 9585 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details