PHOENIX CONTACT USA Terminal Blocks - Specialized 3270224

Description
POTENTIAL DISTRIBUTORS WITH OPTI
Request a Quote Datasheet
Description
POTENTIAL DISTRIBUTORS WITH OPTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16910-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16910-ND
Terminal Blocks - Specialized 277-16910-ND
POTENTIAL DISTRIBUTORS WITH OPTI

POTENTIAL DISTRIBUTORS WITH OPTI

Buy Now Datasheet
Distribution Blocks - 2016446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2016446
Distribution Blocks 2016446
Phoenix Contact 3270224

Phoenix Contact 3270224

Supplier's Site
DIN Rail Terminal Blocks - 3270224 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270224
DIN Rail Terminal Blocks 3270224
DIN Rail Terminal Blocks PTRVB 8-FI /RD

DIN Rail Terminal Blocks PTRVB 8-FI /RD

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-16910-ND 2016446 3270224
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
North American 10 to 12 AWG
International 0.14 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details
Fuse terminal block - 2002-1611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details