WAGO Fuse terminal block 2002-1611

Description
2-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2002-1611 - WAGO
Germantown, WI, United States
Fuse terminal block
2002-1611
Fuse terminal block 2002-1611
2-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 7581705 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7581705
DIN Rail Terminal Blocks 7581705
WAGO 2002-1611 Fuse Terminal Block

WAGO 2002-1611 Fuse Terminal Block

Supplier's Site
Terminal Blocks DIN Rail Mount, Modules & Assemblies - 2002-1611 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks DIN Rail Mount, Modules & Assemblies
2002-1611
Terminal Blocks DIN Rail Mount, Modules & Assemblies 2002-1611
Terminal Blocks DIN Rail Mount, Modules & Assemblies

Terminal Blocks DIN Rail Mount, Modules & Assemblies

Buy Now
Terminal Blocks - Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1611-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1611-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago - 73P7427 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago
73P7427
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago 73P7427
TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 18925793 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18925793
Terminal Blk/Strip Wiring Dev 18925793
TERMINAL BLOCK, FUSE DISCONNECT, RAIL MOUNT, 2-CONDUCTOR, 6.2 MM WIDTH, GRAY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FUSE DISCONNECT, RAIL MOUNT, 2-CONDUCTOR, 6.2 MM WIDTH, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 2002-1611

WAGO Panel Accessories 2002-1611

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1611 7581705 2002-1611 2946-2002-1611-ND 73P7427 18925793
Product Name Fuse terminal block DIN Rail Terminal Blocks Terminal Blocks DIN Rail Mount, Modules & Assemblies Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Voltage Rating 275 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Through terminal block - 2002-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2000-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Through terminal block - 2002-6406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers