PHOENIX CONTACT USA Terminal Blocks - Specialized 3270159

Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-11745-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11745-ND
Terminal Blocks - Specialized 277-11745-ND
TERM BLK MARSHALLING 32POS 8.3MM

TERM BLK MARSHALLING 32POS 8.3MM

Buy Now Datasheet
Distribution Blocks - 2016515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2016515
Distribution Blocks 2016515
Phoenix Contact 3270159

Phoenix Contact 3270159

Supplier's Site
DIN Rail Terminal Blocks - 3270159 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270159
DIN Rail Terminal Blocks 3270159
DIN Rail Terminal Blocks PTRVB 8-PV

DIN Rail Terminal Blocks PTRVB 8-PV

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11745-ND 2016515 3270159
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
North American 14 to 26 AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-28D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details