PHOENIX CONTACT USA Terminal Blocks - Specialized 3270142

Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-11755-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11755-ND
Terminal Blocks - Specialized 277-11755-ND
TERM BLK MARSHALLING 32POS 8.3MM

TERM BLK MARSHALLING 32POS 8.3MM

Buy Now Datasheet
Distribution Blocks - 2016432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2016432
Distribution Blocks 2016432
Phoenix Contact 3270142

Phoenix Contact 3270142

Supplier's Site
DIN Rail Terminal Blocks - 3270142 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270142
DIN Rail Terminal Blocks 3270142
DIN Rail Terminal Blocks PTRV 8-PV /BK

DIN Rail Terminal Blocks PTRV 8-PV /BK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11755-ND 2016432 3270142
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
North American 14 to 26 AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG84R8-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers