PHOENIX CONTACT USA Terminal Blocks - Specialized 3270133

Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 32POS 8.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-11749-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11749-ND
Terminal Blocks - Specialized 277-11749-ND
TERM BLK MARSHALLING 32POS 8.3MM

TERM BLK MARSHALLING 32POS 8.3MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 3270133 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270133
DIN Rail Terminal Blocks 3270133
DIN Rail Terminal Blocks PTRV 8 /WHRD

DIN Rail Terminal Blocks PTRV 8 /WHRD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11749-ND 3270133
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 14 to 26 AWG 14 to ? AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.911 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2001-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details