Keystone Electronics Corp. Double Turret Terminal Board 15531

Description
Part Number: 15531 # of Terminals: 5 Length: 1.937 [49.2] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15531 # of Terminals: 5 Length: 1.937 [49.2] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15531 is a double turret terminal board made of glass epoxy (GEE), conforming to MIL-I-24768/27, Type G-10, with a maximum operating temperature of 300°F (155°C). It has five terminals arranged in a single row, with a length of 1.937 inches (49.2 mm) and a width of 0.312 inches (7.9 mm). Terminals are brass with tin plating per MIL-T-10727 and are staked in all mounting holes except the ends.

Datasheet Summary
Powered by GS/AI

The 15531 is a double turret terminal board made of glass epoxy (GEE), conforming to MIL-I-24768/27, Type G-10, with a maximum operating temperature of 300°F (155°C). It has five terminals arranged in a single row, with a length of 1.937 inches (49.2 mm) and a width of 0.312 inches (7.9 mm). Terminals are brass with tin plating per MIL-T-10727 and are staked in all mounting holes except the ends.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15531 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15531
Double Turret Terminal Board 15531
Part Number: 15531 # of Terminals: 5 Length: 1.937 [49.2] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15531

  • # of Terminals: 5
  • Length: 1.937 [49.2]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1573
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15531
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15505 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 33
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7780-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Terminals - Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
GEE Turret Terminal Board - 15303 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 19
Body Material Glass Epoxy
View Details