| RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2072922 | 3270088 |
| Product Name | Standard Terminal Blocks | DIN Rail Terminal Blocks |
| Mounting Options | Din rail | |
| Termination Options | Push in | Push-In |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Contacts Pitch | 6.20 mm (0.24 inches) | |
| Body Material | Polyamide |