PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3260103

Description
CONN TERM BLK FEED THRU 4/0-4AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 4/0-4AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10175-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10175-ND
Terminal Blocks - Din Rail, Channel 277-10175-ND
CONN TERM BLK FEED THRU 4/0-4AWG

CONN TERM BLK FEED THRU 4/0-4AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7858294 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7858294
DIN Rail Terminal Blocks 7858294
Phoenix Contact 3260103

Phoenix Contact 3260103

Supplier's Site
DIN Rail Terminal Blocks - 3260103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3260103
DIN Rail Terminal Blocks 3260103
DIN Rail Terminal Blocks PTPOWER 95BU BLUE NS35/15 CONNECT

DIN Rail Terminal Blocks PTPOWER 95BU BLUE NS35/15 CONNECT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-10175-ND 7858294 3260103
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 4 to ? AWG 4 to 3 AWG
International 25.00 to 95.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1674/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details