PHOENIX CONTACT USA DIN Rail Terminal Blocks 3248036

Description
Phoenix Contact 3248036
Request a Quote Datasheet
Description
Phoenix Contact 3248036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8158845 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8158845
DIN Rail Terminal Blocks 8158845
Phoenix Contact 3248036

Phoenix Contact 3248036

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-10044-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10044-ND
Terminal Blocks - Din Rail, Channel 277-10044-ND
CONN TERM BLK FEED THRU 10-24AWG

CONN TERM BLK FEED THRU 10-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3248036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3248036
DIN Rail Terminal Blocks 3248036
DIN Rail Terminal Blocks Mini Feed-through 6.2mm Width,24-10AWG

DIN Rail Terminal Blocks Mini Feed-through 6.2mm Width,24-10AWG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8158845 277-10044-ND 3248036
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
North American 10 AWG 10 to 24 AWG 24 to 10 AWG
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.309 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Disconnect terminal block - 2002-1872 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details