PHOENIX CONTACT USA Terminal Blocks - Specialized 3244151

Description
TERM BLK MIDDLE 2POS 5.2MM GRN
Request a Quote Datasheet
Description
TERM BLK MIDDLE 2POS 5.2MM GRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15452-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15452-ND
Terminal Blocks - Specialized 277-15452-ND
TERM BLK MIDDLE 2POS 5.2MM GRN

TERM BLK MIDDLE 2POS 5.2MM GRN

Buy Now Datasheet
DIN Rail Terminal Blocks - 3244151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3244151
DIN Rail Terminal Blocks 3244151
DIN Rail Terminal Blocks MSB 2,5-PE

DIN Rail Terminal Blocks MSB 2,5-PE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15452-ND 3244151
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount 15 mm DIN Rail
Termination Options Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Pluggable Terminal Blocks - CIFXX0V2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details