PHOENIX CONTACT USA Terminals - Ring Connectors 3240082

Description
CONN RING CIRC 14-18AWG M10
Request a Quote Datasheet
Description
CONN RING CIRC 14-18AWG M10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 277-11156-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
277-11156-ND
Terminals - Ring Connectors 277-11156-ND
CONN RING CIRC 14-18AWG M10

CONN RING CIRC 14-18AWG M10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3240082
Terminals 3240082
Terminals Rng cbl lug non-insl 1.1 - 2.5 mm2 M10

Terminals Rng cbl lug non-insl 1.1 - 2.5 mm2 M10

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 277-11156-ND 3240082
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 suppliers
Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details