PHOENIX CONTACT USA PMIC - PMIC - Motor Drivers, Controllers - 3212468 3212468

Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213130-3212468 Number of Positions: 4 Number of Levels: 2 Color: Grey Termination: Plug Voltage Rating: 500 V Current Rating: 16 A Length: 69.3 mm Approvals: CB, CSA, UL, VDE Voltage: 600 V Housing Color: Grey Insulation Material: Nylon Height: 50.0888 mm Current: 5 A Width: 3.5 mm Stripping Length: 8 mm Categories: PMIC - Motor Drivers,Controllers Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: DIN Rail RoHS: Compliant Flammability Rating: UL94 V-0 Wire Gauge (Max): 26 AWG Wire Gauge (Min): 14 AWG Terminal Width: 3.5 mm
Request a Quote
Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213130-3212468 Number of Positions: 4 Number of Levels: 2 Color: Grey Termination: Plug Voltage Rating: 500 V Current Rating: 16 A Length: 69.3 mm Approvals: CB, CSA, UL, VDE Voltage: 600 V Housing Color: Grey Insulation Material: Nylon Height: 50.0888 mm Current: 5 A Width: 3.5 mm Stripping Length: 8 mm Categories: PMIC - Motor Drivers,Controllers Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: DIN Rail RoHS: Compliant Flammability Rating: UL94 V-0 Wire Gauge (Max): 26 AWG Wire Gauge (Min): 14 AWG Terminal Width: 3.5 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - 3212468 - 1213130-3212468 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - 3212468
1213130-3212468
PMIC - PMIC - Motor Drivers, Controllers - 3212468 1213130-3212468
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213130-3212468 Number of Positions: 4 Number of Levels: 2 Color: Grey Termination: Plug Voltage Rating: 500 V Current Rating: 16 A Length: 69.3 mm Approvals: CB, CSA, UL, VDE Voltage: 600 V Housing Color: Grey Insulation Material: Nylon Height: 50.0888 mm Current: 5 A Width: 3.5 mm Stripping Length: 8 mm Categories: PMIC - Motor Drivers,Controllers Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: DIN Rail RoHS: Compliant Flammability Rating: UL94 V-0 Wire Gauge (Max): 26 AWG Wire Gauge (Min): 14 AWG Terminal Width: 3.5 mm

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213130-3212468
Number of Positions: 4
Number of Levels: 2
Color: Grey
Termination: Plug
Voltage Rating: 500 V
Current Rating: 16 A
Length: 69.3 mm
Approvals: CB, CSA, UL, VDE
Voltage: 600 V
Housing Color: Grey
Insulation Material: Nylon
Height: 50.0888 mm
Current: 5 A
Width: 3.5 mm
Stripping Length: 8 mm
Categories: PMIC - Motor Drivers,Controllers
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: DIN Rail
RoHS: Compliant
Flammability Rating: UL94 V-0
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 14 AWG
Terminal Width: 3.5 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 1213130-3212468
Product Name PMIC - PMIC - Motor Drivers, Controllers - 3212468
Unlock Full Specs
to access all available technical data