Multiple 12/16 Channel Latch/Compare Trigger Function
Encoder input is 4 MHz for 4xAB mode, 1 MHz for CW/CCW mode
Pulse output up to 1 Mpps and the output type can be switched to differential or single-end by jumper setting
Support velocity motion
Supports speed override
Supports T/S-curve and programmable acceleration/deceler
ation rate
Support 16 Home modes
Support programmable interrupt
Latch and Compare max. frequency up to 1kHz
PCI-1274-12AE support 12-ch latch and 12-ch Compare function
PCI-1274-16AE support 16-ch latch and 16-ch Compare function
Multiple 12/16 Channel Latch/Compare Trigger Function
- Encoder input is 4 MHz for 4xAB mode, 1 MHz for CW/CCW mode
- Pulse output up to 1 Mpps and the output type can be switched to differential or single-end by jumper setting
- Support velocity motion
- Supports speed override
- Supports T/S-curve and programmable acceleration/deceleration rate
- Support 16 Home modes
- Support programmable interrupt
- Latch and Compare max. frequency up to 1kHz
- PCI-1274-12AE support 12-ch latch and 12-ch Compare function
- PCI-1274-16AE support 16-ch latch and 16-ch Compare function